Res Thin Film 22 Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2209FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2209FC10
22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MRS25000C2209FC100 | 56-MRS25000C2209FC100TB-ND |
| Product Name | 22 Ohm 0.6W Resistor | Through Hole Resistors |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial |