Vishay Precision Group Through Hole Resistors MRS25000C2204FRP00

Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.20MZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.20MZCT-ND
Through Hole Resistors PPC2.20MZCT-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.20MZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.20MZTR-ND
Through Hole Resistors PPC2.20MZTR-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 2.2Mohm, 1%; Resistance Vishay - 26R4097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 2.2Mohm, 1%; Resistance Vishay
26R4097
Resistor, Metal Alloy, 2.2Mohm, 1%; Resistance Vishay 26R4097
RESISTOR, METAL ALLOY, 2.2MOHM, 1%; Resistance:2.2Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 2.2MOHM, 1%; Resistance:2.2Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3507
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3507
RES, 2.2MOHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 2.2MOHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC2.20MZCT-ND 26R4097 33AK3507
Product Name Through Hole Resistors Resistor, Metal Alloy, 2.2Mohm, 1%; Resistance Vishay Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details