Vishay Precision Group Through Hole Resistors MRS25000C2204FCT00

Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4065TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4065TB-ND
Through Hole Resistors BC4065TB-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4065CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4065CT-ND
Through Hole Resistors BC4065CT-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834171
Through Hole Resistors 6834171
Vishay MRS25000C2204FCT00 Resistor

Vishay MRS25000C2204FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834171P
Through Hole Resistors 6834171P
Vishay MRS25000C2204FCT00 Resistor

Vishay MRS25000C2204FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5594 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5594
Through Hole Metal Film Resistor, Mrs 25 Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5594
Through Hole Metal Film Resistor, MRS 25 Series, 2.2 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.2 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4065TB-ND 6834171 6834171P 97K5594
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details