Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C2204FC100

Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4064TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4064TB-ND
Through Hole Resistors BC4064TB-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4064CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4064CT-ND
Through Hole Resistors BC4064CT-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 2200000 ohm Resistor - 53-MRS25000C2204FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 2200000 ohm Resistor
53-MRS25000C2204FC100
Through-Hole 0.6 W 2200000 ohm Resistor 53-MRS25000C2204FC100
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2204FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2204FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2200000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2204FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2200000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2200000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2204FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3506
Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3506
RES, 2.2MOHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 2.2MOHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4064TB-ND 53-MRS25000C2204FC100 33AK3506
Product Name Through Hole Resistors Through-Hole 0.6 W 2200000 ohm Resistor Res, 2.2Mohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details