Res Thin Film 220K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2203FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2203FC10
220 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
220 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
RES, 220K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-MRS25000C2203FC100 | BC4590TB-ND | 84AH8034 |
| Product Name | 0.6W Resistor | Through Hole Resistors | Res, 220K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film | Thin Film (Chip) | MetalFilm |
| Resistance Range | 220000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.6000 watts | 0.6000 watts | |
| Standards and Certifications | RoHS | RoHS |