22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 22K OHM 0.6W 1% AXIAL
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 22000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2202FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 22000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 22000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2202FRP0
Through Hole Metal Film Resistor, MRS25 Series, 22 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C2202FRP00TR-ND | 53-MRS25000C2202FRP00 | 31Y3051 |
| Product Name | Through Hole Resistors | Through-Hole 0.6 W 22000 ohm Resistor | Through Hole Metal Film Resistor, Mrs25 Series, 22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |