Vishay Precision Group Through Hole Resistors MRS25000C2202FCT00

Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4062TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4062TB-ND
Through Hole Resistors BC4062TB-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4062CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4062CT-ND
Through Hole Resistors BC4062CT-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 22Kohm, 600Mw, ±1%; Resistance Vishay - 97K5632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22Kohm, 600Mw, ±1%; Resistance Vishay
97K5632
Resistor, 22Kohm, 600Mw, ±1%; Resistance Vishay 97K5632
RESISTOR, 22KOHM, 600MW, ±1%; Resistance:22kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 22KOHM, 600MW, ±1%; Resistance:22kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4062TB-ND 97K5632
Product Name Through Hole Resistors Resistor, 22Kohm, 600Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details