Vishay Precision Group Through Hole Resistors MRS25000C2200FRP00

Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C2200FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2200FRP00TR-ND
Through Hole Resistors 56-MRS25000C2200FRP00TR-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C2200FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2200FRP00CT-ND
Through Hole Resistors 56-MRS25000C2200FRP00CT-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 220 ohm Resistor - 53-MRS25000C2200FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 220 ohm Resistor
53-MRS25000C2200FRP00
Through-Hole 0.6 W 220 ohm Resistor 53-MRS25000C2200FRP00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 220 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2200FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 220 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2200FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 220 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2200FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 220 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2200FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Alloy, 220 Ohm, 1%; Resistance Vishay - 60R3431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 220 Ohm, 1%; Resistance Vishay
60R3431
Resistor, Metal Alloy, 220 Ohm, 1%; Resistance Vishay 60R3431
RESISTOR, METAL ALLOY, 220 OHM, 1%; Resistance:220ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 220 OHM, 1%; Resistance:220ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MRS25000C2200FRP00TR-ND 53-MRS25000C2200FRP00 60R3431
Product Name Through Hole Resistors Through-Hole 0.6 W 220 ohm Resistor Resistor, Metal Alloy, 220 Ohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details