Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C2200FC100

Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4056TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4056TB-ND
Through Hole Resistors BC4056TB-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4056CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4056CT-ND
Through Hole Resistors BC4056CT-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 220 ohm Resistor - 53-MRS25000C2200FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 220 ohm Resistor
53-MRS25000C2200FC100
Through-Hole 0.6 W 220 ohm Resistor 53-MRS25000C2200FC100
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 220 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2200FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 220 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2200FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 220 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2200FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 220 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 220 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2200FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH8031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH8031
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH8031
RES, 220R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4056TB-ND 53-MRS25000C2200FC100 84AH8031
Product Name Through Hole Resistors Through-Hole 0.6 W 220 ohm Resistor Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details