Vishay Precision Group Through Hole Resistors MRS25000C2152FCT00

Description
21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C2152FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2152FCT00TB-ND
Through Hole Resistors 56-MRS25000C2152FCT00TB-ND
21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C2152FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2152FCT00CT-ND
Through Hole Resistors 56-MRS25000C2152FCT00CT-ND
21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

21.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833317
Through Hole Resistors 6833317
Vishay MRS25000C2152FCT00 Resistor

Vishay MRS25000C2152FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833317P
Through Hole Resistors 6833317P
Vishay MRS25000C2152FCT00 Resistor

Vishay MRS25000C2152FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695148
Through Hole Resistors 1695148
Vishay MRS25000C2152FCT00 Resistor

Vishay MRS25000C2152FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 21.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5625 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 21.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5625
Through Hole Metal Film Resistor, Mrs 25 Series, 21.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5625
Through Hole Metal Film Resistor, MRS 25 Series, 21.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 21.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C2152FCT00TB-ND 6833317 6833317P 97K5625
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 21.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers