RES 21K OHM 0.6W 1% AXIAL Product overview: MRS25000C2102FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2102FRP0
21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
21 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MRS25000C2102FRP00 | PPC21.0KZCT-ND |
| Product Name | 0.6W Resistor | Through Hole Resistors |
| Resistance Range | 21000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 350 volts | |
| Operating AC Voltage | 350 volts | |
| Standards and Certifications | RoHS |