Vishay Precision Group Through Hole Resistors MRS25000C2008FRP00

Description
2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4046TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4046TR-ND
Through Hole Resistors BC4046TR-ND
2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4046CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4046CT-ND
Through Hole Resistors BC4046CT-ND
2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay - 60R3430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay
60R3430
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay 60R3430
RESISTOR, METAL ALLOY, 2 OHM, 1%; Resistance:2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 2 OHM, 1%; Resistance:2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay - 28M3329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay
28M3329
Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay 28M3329
RESISTOR, METAL ALLOY, 2 OHM, 1%; Resistance:2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 2 OHM, 1%; Resistance:2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4046TR-ND 60R3430
Product Name Through Hole Resistors Resistor, Metal Alloy, 2 Ohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details