Vishay Precision Group Through Hole Resistors MRS25000C2003FRP00

Description
200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC200KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200KZTR-ND
Through Hole Resistors PPC200KZTR-ND
200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC200KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200KZCT-ND
Through Hole Resistors PPC200KZCT-ND
200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 200Kohm, 1%; Resistance Vishay - 26R4094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 200Kohm, 1%; Resistance Vishay
26R4094
Resistor, Metal Alloy, 200Kohm, 1%; Resistance Vishay 26R4094
RESISTOR, METAL ALLOY, 200KOHM, 1%; Resistance:200kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 200KOHM, 1%; Resistance:200kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC200KZTR-ND 26R4094
Product Name Through Hole Resistors Resistor, Metal Alloy, 200Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details