Vishay Precision Group Through Hole Resistors MRS25000C2002FRP00

Description
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC20.0KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC20.0KZCT-ND
Through Hole Resistors PPC20.0KZCT-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC20.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC20.0KZTR-ND
Through Hole Resistors PPC20.0KZTR-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 20Kohm, 1%; Resistance Vishay - 26R4093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 20Kohm, 1%; Resistance Vishay
26R4093
Resistor, Metal Alloy, 20Kohm, 1%; Resistance Vishay 26R4093
RESISTOR, METAL ALLOY, 20KOHM, 1%; Resistance:20kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 20KOHM, 1%; Resistance:20kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 20Kohm, 1%, Full Reel; Resistance Vishay - 28X2475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 20Kohm, 1%, Full Reel; Resistance Vishay
28X2475
Resistor, Metal Alloy, 20Kohm, 1%, Full Reel; Resistance Vishay 28X2475
RESISTOR, METAL ALLOY, 20KOHM, 1%, FULL REEL; Resistance:20kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 20KOHM, 1%, FULL REEL; Resistance:20kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC20.0KZCT-ND 26R4093
Product Name Through Hole Resistors Resistor, Metal Alloy, 20Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details