20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Res Thin Film 20K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2002FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2002FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 20 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4043TB-ND | 53-MRS25000C2002FCT00 | 87K3109 |
| Product Name | Through Hole Resistors | 0.6W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 20 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Thin Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |