Res Thin Film 20K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2002FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2002FC10
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
20 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MRS25000C2002FC100 | 56-MRS25000C2002FC100TB-ND |
| Product Name | 0.6W Resistor | Through Hole Resistors |
| Technology / Construction | Thin Film | MetalFilm |
| Resistance Range | 20000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.6000 watts | 0.6000 watts |
| Standards and Certifications | RoHS |