Vishay Precision Group Through Hole Resistors MRS25000C2001FRP00

Description
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.00KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00KZTR-ND
Through Hole Resistors PPC2.00KZTR-ND
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.00KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00KZCT-ND
Through Hole Resistors PPC2.00KZCT-ND
2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 2Kohm, 1%; Resistance Vishay - 26R4092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 2Kohm, 1%; Resistance Vishay
26R4092
Resistor, Metal Alloy, 2Kohm, 1%; Resistance Vishay 26R4092
RESISTOR, METAL ALLOY, 2KOHM, 1%; Resistance:2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 2KOHM, 1%; Resistance:2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay - 33K4455 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
33K4455
Metal Film Resistor, 2Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay 33K4455
METAL FILM RESISTOR, 2KOHM, 600mW, ±1%, FULL REEL; Resistance:2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 600mW, ±1%, FULL REEL; Resistance:2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC2.00KZTR-ND 26R4092 33K4455
Product Name Through Hole Resistors Resistor, Metal Alloy, 2Kohm, 1%; Resistance Vishay Metal Film Resistor, 2Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details