Vishay Precision Group Through Hole Resistors MRS25000C1962FCT00

Description
Vishay MRS25000C1962FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1962FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833156
Through Hole Resistors 6833156
Vishay MRS25000C1962FCT00 Resistor

Vishay MRS25000C1962FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4038TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4038TB-ND
Through Hole Resistors BC4038TB-ND
19.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

19.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4038CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4038CT-ND
Through Hole Resistors BC4038CT-ND
19.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

19.6 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 19.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5570 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 19.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5570
Through Hole Metal Film Resistor, Mrs 25 Series, 19.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5570
Through Hole Metal Film Resistor, MRS 25 Series, 19.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 19.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833156 BC4038TB-ND 97K5570
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 19.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details