191 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
191 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1050662-MRS25000C191
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 191 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): LR1F180K; LR1F200K; MBB02070C2003FCT00; MBB02070C1803FCT00; MF0207FTE52-200K; CCF55191KFKE36;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4035CT,BC4035TB,MR
Vishay MRS25000C1913FCT00 Resistor
RES 191K OHM 0.6W 1% AXIAL Product overview: MRS25000C1913FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1913FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 191 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4035TB-ND | 1050662-MRS25000C1913FCT00 | 6833146 | 53-MRS25000C1913FCT00 | 97K5573 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | 0.6W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 191 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | Thin film | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | Axial | ThroughHole; Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |