Vishay Precision Group Through Hole Resistors MRS25000C1912FCT00

Description
Vishay MRS25000C1912FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1912FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833152
Through Hole Resistors 6833152
Vishay MRS25000C1912FCT00 Resistor

Vishay MRS25000C1912FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833152P
Through Hole Resistors 6833152P
Vishay MRS25000C1912FCT00 Resistor

Vishay MRS25000C1912FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695101
Through Hole Resistors 1695101
Vishay MRS25000C1912FCT00 Resistor

Vishay MRS25000C1912FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4034TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4034TB-ND
Through Hole Resistors BC4034TB-ND
19.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

19.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4034CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4034CT-ND
Through Hole Resistors BC4034CT-ND
19.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

19.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 19.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5569 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 19.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5569
Through Hole Metal Film Resistor, Mrs 25 Series, 19.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5569
Through Hole Metal Film Resistor, MRS 25 Series, 19.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 19.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833152 6833152P BC4034TB-ND 97K5569
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 19.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 19100 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details