Vishay Precision Group Through Hole Resistors MRS25000C1823FCT00

Description
Vishay MRS25000C1823FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1823FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833121
Through Hole Resistors 6833121
Vishay MRS25000C1823FCT00 Resistor

Vishay MRS25000C1823FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833121P
Through Hole Resistors 6833121P
Vishay MRS25000C1823FCT00 Resistor

Vishay MRS25000C1823FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695093
Through Hole Resistors 1695093
Vishay MRS25000C1823FCT00 Resistor

Vishay MRS25000C1823FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4029TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4029TB-ND
Through Hole Resistors BC4029TB-ND
182 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

182 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4029CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4029CT-ND
Through Hole Resistors BC4029CT-ND
182 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

182 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5565 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5565
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5565
Through Hole Metal Film Resistor, MRS 25 Series, 182 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 182 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833121 6833121P BC4029TB-ND 97K5565
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 182 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 182000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details