Vishay Precision Group Through Hole Resistors MRS25000C1820FCT00

Description
Vishay MRS25000C1820FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1820FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833124
Through Hole Resistors 6833124
Vishay MRS25000C1820FCT00 Resistor

Vishay MRS25000C1820FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833124P
Through Hole Resistors 6833124P
Vishay MRS25000C1820FCT00 Resistor

Vishay MRS25000C1820FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695094
Through Hole Resistors 1695094
Vishay MRS25000C1820FCT00 Resistor

Vishay MRS25000C1820FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4583CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4583CT-ND
Through Hole Resistors BC4583CT-ND
182 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

182 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4583TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4583TB-ND
Through Hole Resistors BC4583TB-ND
182 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

182 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5566 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5566
Through Hole Metal Film Resistor, Mrs 25 Series, 182 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5566
Through Hole Metal Film Resistor, MRS 25 Series, 182 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 182 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833124 6833124P BC4583CT-ND 97K5566
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 182 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 182 ohms 182 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details