Vishay Precision Group 0.6W Resistor MRS25000C1804FRP00

Description
Res Thin Film 1.8M Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL T/R Product overview: MRS25000C1804FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1804FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1.8M Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL T/R Product overview: MRS25000C1804FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1804FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MRS25000C1804FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 1.8M Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL T/R Product overview: MRS25000C1804FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1804FRP0 0 can be used for catalog matching and distributor lookup.

Res Thin Film 1.8M Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL T/R Product overview: MRS25000C1804FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1804FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC1.80MZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.80MZCT-ND
Through Hole Resistors PPC1.80MZCT-ND
1.8 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.8 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.80MZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.80MZTR-ND
Through Hole Resistors PPC1.80MZTR-ND
1.8 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.8 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.8Mohm, 600Mw, ±1%; Resistance Vishay - 54R4161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8Mohm, 600Mw, ±1%; Resistance Vishay
54R4161
Metal Film Resistor, 1.8Mohm, 600Mw, ±1%; Resistance Vishay 54R4161
METAL FILM RESISTOR, 1.8MOHM, 600mW, ±1%; Resistance:1.8Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.8MOHM, 600mW, ±1%; Resistance:1.8Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MRS25000C1804FRP00 PPC1.80MZCT-ND 54R4161
Product Name 0.6W Resistor Through Hole Resistors Metal Film Resistor, 1.8Mohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin Film MetalFilm MetalFilm; Thin Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers