Vishay Precision Group Through Hole Resistors MRS25000C1691FCT00

Description
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4017TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4017TB-ND
Through Hole Resistors BC4017TB-ND
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4017CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4017CT-ND
Through Hole Resistors BC4017CT-ND
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833229
Through Hole Resistors 6833229
Vishay MRS25000C1691FCT00 Resistor

Vishay MRS25000C1691FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833229P
Through Hole Resistors 6833229P
Vishay MRS25000C1691FCT00 Resistor

Vishay MRS25000C1691FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695123
Through Hole Resistors 1695123
Vishay MRS25000C1691FCT00 Resistor

Vishay MRS25000C1691FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5415 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5415
Through Hole Metal Film Resistor, Mrs 25 Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5415
Through Hole Metal Film Resistor, MRS 25 Series, 1.69 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 1.69 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4017TB-ND 6833229 6833229P 97K5415
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers