Vishay Precision Group Through Hole Resistors MRS25000C1652FCT00

Description
Vishay MRS25000C1652FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1652FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833109
Through Hole Resistors 6833109
Vishay MRS25000C1652FCT00 Resistor

Vishay MRS25000C1652FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833109P
Through Hole Resistors 6833109P
Vishay MRS25000C1652FCT00 Resistor

Vishay MRS25000C1652FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695091
Through Hole Resistors 1695091
Vishay MRS25000C1652FCT00 Resistor

Vishay MRS25000C1652FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4016TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4016TB-ND
Through Hole Resistors BC4016TB-ND
16.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

16.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4016CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4016CT-ND
Through Hole Resistors BC4016CT-ND
16.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

16.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 16.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5539 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 16.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5539
Through Hole Metal Film Resistor, Mrs 25 Series, 16.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5539
Through Hole Metal Film Resistor, MRS 25 Series, 16.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 16.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833109 6833109P BC4016TB-ND 97K5539
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 16.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 16500 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details