The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 1.65 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. The resistor is designed for general-purpose applications and is RoHS compliant. It is constructed with a metal alloy film on a ceramic body, providing low noise and reliable performance. The operating temperature range is from -55 °C to 155 °C, ensuring versatility in various environments. This resistor is suitable for applications requiring precise resistance values and stability over time.
1.65 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
1.65 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C1651FCT00 Resistor
Vishay MRS25000C1651FCT00 Resistor
Vishay MRS25000C1651FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 1.65 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C1651FCT00CT-ND | 6833225 | 6833225P | 97K5414 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 1.65 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % |