Vishay Precision Group Through Hole Resistors MRS25000C1621FCT00

Description
1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1621FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1621FCT00TB-ND
Through Hole Resistors 56-MRS25000C1621FCT00TB-ND
1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1621FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1621FCT00CT-ND
Through Hole Resistors 56-MRS25000C1621FCT00CT-ND
1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.62 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833222
Through Hole Resistors 6833222
Vishay MRS25000C1621FCT00 Resistor

Vishay MRS25000C1621FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833222P
Through Hole Resistors 6833222P
Vishay MRS25000C1621FCT00 Resistor

Vishay MRS25000C1621FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695121
Through Hole Resistors 1695121
Vishay MRS25000C1621FCT00 Resistor

Vishay MRS25000C1621FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 1.62 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5413 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 1.62 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5413
Through Hole Metal Film Resistor, Mrs 25 Series, 1.62 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5413
Through Hole Metal Film Resistor, MRS 25 Series, 1.62 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 1.62 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C1621FCT00TB-ND 6833222 6833222P 97K5413
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 1.62 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details