Vishay Precision Group Through Hole Resistors MRS25000C1602FCT00

Description
16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4576CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4576CT-ND
Through Hole Resistors BC4576CT-ND
16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4576TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4576TB-ND
Through Hole Resistors BC4576TB-ND
16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

16 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833099
Through Hole Resistors 6833099
Vishay MRS25000C1602FCT00 Resistor

Vishay MRS25000C1602FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833099P
Through Hole Resistors 6833099P
Vishay MRS25000C1602FCT00 Resistor

Vishay MRS25000C1602FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695088
Through Hole Resistors 1695088
Vishay MRS25000C1602FCT00 Resistor

Vishay MRS25000C1602FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5537 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5537
Through Hole Metal Film Resistor, Mrs 25 Series, 16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5537
Through Hole Metal Film Resistor, MRS 25 Series, 16 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 16 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4576CT-ND 6833099 6833099P 97K5537
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 16 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details