Vishay Precision Group Through Hole Resistors MRS25000C1601FCT00

Description
1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4575TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4575TB-ND
Through Hole Resistors BC4575TB-ND
1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4575CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4575CT-ND
Through Hole Resistors BC4575CT-ND
1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 1.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 66K6513 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 1.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
66K6513
Through Hole Metal Film Resistor, Mrs 25 Series, 1.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 66K6513
Through Hole Metal Film Resistor, MRS 25 Series, 1.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 1.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4575TB-ND 66K6513
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 1.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details