Vishay MRS25000C1600FCT00 Resistor
Vishay MRS25000C1600FCT00 Resistor
Vishay MRS25000C1600FCT00 Resistor
160 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
160 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 160 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833073 | 6833073P | BC4012TB-ND | 87K3102 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 160 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 160 ohms | 160 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |