Vishay Precision Group Through Hole Resistors MRS25000C1542FCT00

Description
15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4010TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4010TB-ND
Through Hole Resistors BC4010TB-ND
15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4010CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4010CT-ND
Through Hole Resistors BC4010CT-ND
15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

15.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833064
Through Hole Resistors 6833064
Vishay MRS25000C1542FCT00 Resistor

Vishay MRS25000C1542FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833064P
Through Hole Resistors 6833064P
Vishay MRS25000C1542FCT00 Resistor

Vishay MRS25000C1542FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695078
Through Hole Resistors 1695078
Vishay MRS25000C1542FCT00 Resistor

Vishay MRS25000C1542FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 15.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5526 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 15.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5526
Through Hole Metal Film Resistor, Mrs 25 Series, 15.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5526
Through Hole Metal Film Resistor, MRS 25 Series, 15.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 15.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4010TB-ND 6833064 6833064P 97K5526
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 15.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details