Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1508FRP00

Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C1508FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C1508FRP00-ND
Through Hole Resistors MRS25000C1508FRP00-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 1.5 ohm Resistor - 53-MRS25000C1508FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 1.5 ohm Resistor
53-MRS25000C1508FRP00
Through-Hole 0.6 W 1.5 ohm Resistor 53-MRS25000C1508FRP00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1.5 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1508FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1508FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1.5 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1508FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1508FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number MRS25000C1508FRP00-ND 53-MRS25000C1508FRP00
Product Name Through Hole Resistors Through-Hole 0.6 W 1.5 ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers