Vishay Precision Group 0.6W Resistor MRS25000C1502FRP00

Description
15kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1502FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1502FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MRS25000C1502FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1502FRP0 0 can be used for catalog matching and distributor lookup.

15kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1502FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC15.0KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15.0KZCT-ND
Through Hole Resistors PPC15.0KZCT-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC15.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15.0KZTR-ND
Through Hole Resistors PPC15.0KZTR-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 15Kohm, 1%; Resistance Vishay - 26R4091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 15Kohm, 1%; Resistance Vishay
26R4091
Resistor, Metal Alloy, 15Kohm, 1%; Resistance Vishay 26R4091
RESISTOR, METAL ALLOY, 15KOHM, 1%; Resistance:15kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 15KOHM, 1%; Resistance:15kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor,metal Alloy,15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 35K4040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
35K4040
Resistor,metal Alloy,15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 35K4040
Resistor,Metal Alloy,15KOhms,350WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,15KOhms,350WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C1502FRP00 PPC15.0KZCT-ND 26R4091 35K4040
Product Name 0.6W Resistor Through Hole Resistors Resistor, Metal Alloy, 15Kohm, 1%; Resistance Vishay Resistor,metal Alloy,15Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction METAL FILM MetalFilm MetalAlloy; MetalFilm MetalAlloy
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details