Resistor, 15 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional Product overview: MRS25000C1502FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kOhm, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 kOhm, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1502FCT0
15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Manufacturer: Vishay
Win Source Part Number: 928116-MRS25000C1502
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Features: 15 kOhms ±1% 0.6W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4005CT, BC4005TB, MRS25000C1502FCT00-N
Vishay MRS25000C1502FCT00 Resistor
Vishay MRS25000C1502FCT00 Resistor
Vishay MRS25000C1502FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 15 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MRS25000C1502FCT00 | BC4005TB-ND | 928116-MRS25000C1502FCT00 | 6833055 | 6833055P | 97K5525 |
| Product Name | 15 kOhm 600 mW Resistor | Through Hole Resistors | Through Hole Resistors - MRS25000C1502FCT00 | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | THIN FILM | MetalFilm | MetalFilm | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Resistance Range | 15000 ohms | 15000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | ||||
| Operating DC Voltage | 350 volts | |||||
| Operating AC Voltage | 350 volts |