Vishay Precision Group Through Hole Resistors MRS25000C1501FRP00

Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.50KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.50KZTR-ND
Through Hole Resistors PPC1.50KZTR-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.50KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.50KZCT-ND
Through Hole Resistors PPC1.50KZCT-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C1501FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1501FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1501FRP0 0 can be used for catalog matching and distributor lookup.

1.5kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1501FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1501FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.5Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay - 35K4032 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
35K4032
Metal Film Resistor, 1.5Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay 35K4032
METAL FILM RESISTOR, 1.5KOHM, 600mW, ±1%, FULL REEL; Resistance:1.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5KOHM, 600mW, ±1%, FULL REEL; Resistance:1.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Alloy, 1.5Kohm, 1%; Resistance Vishay - 26R4090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 1.5Kohm, 1%; Resistance Vishay
26R4090
Resistor, Metal Alloy, 1.5Kohm, 1%; Resistance Vishay 26R4090
RESISTOR, METAL ALLOY, 1.5KOHM, 1%; Resistance:1.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 1.5KOHM, 1%; Resistance:1.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PPC1.50KZTR-ND 53-MRS25000C1501FRP00 35K4032 26R4090
Product Name Through Hole Resistors 0.6W Resistor Metal Film Resistor, 1.5Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay Resistor, Metal Alloy, 1.5Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details