Vishay Precision Group Through Hole Resistors MRS25000C1501FC100

Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4002TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4002TB-ND
Through Hole Resistors BC4002TB-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4002CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4002CT-ND
Through Hole Resistors BC4002CT-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C1501FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 1.5K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1501FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1501FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 1.5K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1501FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1501FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH8029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH8029
Res, 1.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH8029
RES, 1.5K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1.5K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4002TB-ND 53-MRS25000C1501FC100 84AH8029
Product Name Through Hole Resistors 0.6W Resistor Res, 1.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers