Win Source Part Number: 1374675-MRS25000C150
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 150 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
150 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
150 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 150 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1500FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 150 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 150 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1500FCT0
Vishay MRS25000C1500FCT00 Resistor
Vishay MRS25000C1500FCT00 Resistor
Vishay MRS25000C1500FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 150 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374675-MRS25000C1500FCT00 | BC4001TB-ND | 53-MRS25000C1500FCT00 | 6833058 | 6833058P | 97K5532 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 0.6 W 150 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 150 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | THIN FILM | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |