Vishay Precision Group Through Hole Resistors MRS25000C1472FCT00

Description
Vishay MRS25000C1472FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1472FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833033
Through Hole Resistors 6833033
Vishay MRS25000C1472FCT00 Resistor

Vishay MRS25000C1472FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4572TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4572TB-ND
Through Hole Resistors BC4572TB-ND
14.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

14.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4572CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4572CT-ND
Through Hole Resistors BC4572CT-ND
14.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

14.7 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 14.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5515 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 14.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5515
Through Hole Metal Film Resistor, Mrs 25 Series, 14.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5515
Through Hole Metal Film Resistor, MRS 25 Series, 14.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 14.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833033 BC4572TB-ND 97K5515
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 14.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers