Vishay Precision Group Through Hole Resistors MRS25000C1432FCT00

Description
14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1432FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1432FCT00TB-ND
Through Hole Resistors 56-MRS25000C1432FCT00TB-ND
14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1432FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1432FCT00CT-ND
Through Hole Resistors 56-MRS25000C1432FCT00CT-ND
14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

14.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 14.3Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5514 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14.3Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5514
Metal Film Resistor, 14.3Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5514
METAL FILM RESISTOR, 14.3KOHM, 600mW, 1%, AXIAL; Resistance:14.3kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 14.3KOHM, 600mW, 1%, AXIAL; Resistance:14.3kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C1432FCT00TB-ND 97K5514
Product Name Through Hole Resistors Metal Film Resistor, 14.3Kohm, 600Mw, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details