Vishay MRS25000C1403FCT00 Resistor
Vishay MRS25000C1403FCT00 Resistor
Vishay MRS25000C1403FCT00 Resistor
140 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
140 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 140 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833023 | 6833023P | BC3995TB-ND | 97K5519 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 140 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 140000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |