Vishay Precision Group Through Hole Resistors MRS25000C1400FCT00

Description
Vishay MRS25000C1400FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1400FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833027
Through Hole Resistors 6833027
Vishay MRS25000C1400FCT00 Resistor

Vishay MRS25000C1400FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3992TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3992TB-ND
Through Hole Resistors BC3992TB-ND
140 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

140 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3992CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3992CT-ND
Through Hole Resistors BC3992CT-ND
140 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

140 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 140 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5520 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 140 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5520
Through Hole Metal Film Resistor, Mrs 25 Series, 140 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5520
Through Hole Metal Film Resistor, MRS 25 Series, 140 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 140 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833027 BC3992TB-ND 97K5520
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 140 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details