Vishay Precision Group Through Hole Resistors MRS25000C1372FCT00

Description
Vishay MRS25000C1372FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1372FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833011
Through Hole Resistors 6833011
Vishay MRS25000C1372FCT00 Resistor

Vishay MRS25000C1372FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833011P
Through Hole Resistors 6833011P
Vishay MRS25000C1372FCT00 Resistor

Vishay MRS25000C1372FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695058
Through Hole Resistors 1695058
Vishay MRS25000C1372FCT00 Resistor

Vishay MRS25000C1372FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3991TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3991TB-ND
Through Hole Resistors BC3991TB-ND
13.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

13.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3991CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3991CT-ND
Through Hole Resistors BC3991CT-ND
13.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

13.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 13.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5503 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 13.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5503
Through Hole Metal Film Resistor, Mrs 25 Series, 13.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5503
Through Hole Metal Film Resistor, MRS 25 Series, 13.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 13.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833011 6833011P BC3991TB-ND 97K5503
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 13.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 13700 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details