Vishay Precision Group Through Hole Resistors MRS25000C1338FCT00

Description
1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1338FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1338FCT00CT-ND
Through Hole Resistors 56-MRS25000C1338FCT00CT-ND
1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1338FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1338FCT00TB-ND
Through Hole Resistors 56-MRS25000C1338FCT00TB-ND
1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor,axial,1.33 Ohm,600 Mw; Resistance Vishay - 97K5439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,1.33 Ohm,600 Mw; Resistance Vishay
97K5439
Metal Film Resistor,axial,1.33 Ohm,600 Mw; Resistance Vishay 97K5439
METAL FILM RESISTOR,AXIAL,1.33 OHM,600 mW; Resistance:1.33ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,1.33 OHM,600 mW; Resistance:1.33ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C1338FCT00CT-ND 97K5439
Product Name Through Hole Resistors Metal Film Resistor,axial,1.33 Ohm,600 Mw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 1.33 ohms 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details