Vishay Precision Group Through Hole Resistors MRS25000C1331FCT00

Description
Vishay MRS25000C1331FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1331FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833190
Through Hole Resistors 6833190
Vishay MRS25000C1331FCT00 Resistor

Vishay MRS25000C1331FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833190P
Through Hole Resistors 6833190P
Vishay MRS25000C1331FCT00 Resistor

Vishay MRS25000C1331FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695113
Through Hole Resistors 1695113
Vishay MRS25000C1331FCT00 Resistor

Vishay MRS25000C1331FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3989TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3989TB-ND
Through Hole Resistors BC3989TB-ND
1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3989CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3989CT-ND
Through Hole Resistors BC3989CT-ND
1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 1.33 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5405 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 1.33 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5405
Through Hole Metal Film Resistor, Mrs 25 Series, 1.33 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5405
Through Hole Metal Film Resistor, MRS 25 Series, 1.33 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 1.33 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833190 6833190P BC3989TB-ND 97K5405
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 1.33 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1330 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details