Vishay Precision Group Through Hole Resistors MRS25000C1304FCT00

Description
Vishay MRS25000C1304FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1304FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833253
Through Hole Resistors 6833253
Vishay MRS25000C1304FCT00 Resistor

Vishay MRS25000C1304FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833253P
Through Hole Resistors 6833253P
Vishay MRS25000C1304FCT00 Resistor

Vishay MRS25000C1304FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695131
Through Hole Resistors 1695131
Vishay MRS25000C1304FCT00 Resistor

Vishay MRS25000C1304FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4569TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4569TB-ND
Through Hole Resistors BC4569TB-ND
1.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4569CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4569CT-ND
Through Hole Resistors BC4569CT-ND
1.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.3 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Resistor, 1.3 Mohm, 600Mw, ±1%; Resistance Vishay - 97K5425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.3 Mohm, 600Mw, ±1%; Resistance Vishay
97K5425
Resistor, 1.3 Mohm, 600Mw, ±1%; Resistance Vishay 97K5425
RESISTOR, 1.3 MOHM, 600MW, ±1%; Resistance:1.3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, 1.3 MOHM, 600MW, ±1%; Resistance:1.3Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833253 6833253P BC4569TB-ND 97K5425
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 1.3 Mohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 0.0013 ohms 1.30E6 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details