Vishay Precision Group Through Hole Resistors MRS25000C1302FCT00

Description
13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3987TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3987TB-ND
Through Hole Resistors BC3987TB-ND
13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3987CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3987CT-ND
Through Hole Resistors BC3987CT-ND
13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833017
Through Hole Resistors 6833017
Vishay MRS25000C1302FCT00 Resistor

Vishay MRS25000C1302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833017P
Through Hole Resistors 6833017P
Vishay MRS25000C1302FCT00 Resistor

Vishay MRS25000C1302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695060
Through Hole Resistors 1695060
Vishay MRS25000C1302FCT00 Resistor

Vishay MRS25000C1302FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 13 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5501 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 13 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5501
Through Hole Metal Film Resistor, Mrs 25 Series, 13 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5501
Through Hole Metal Film Resistor, MRS 25 Series, 13 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 13 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC3987TB-ND 6833017 6833017P 97K5501
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 13 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details