Vishay Precision Group Through Hole Resistors MRS25000C1242FCT00

Description
Vishay MRS25000C1242FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1242FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832998
Through Hole Resistors 6832998
Vishay MRS25000C1242FCT00 Resistor

Vishay MRS25000C1242FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832998P
Through Hole Resistors 6832998P
Vishay MRS25000C1242FCT00 Resistor

Vishay MRS25000C1242FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695054
Through Hole Resistors 1695054
Vishay MRS25000C1242FCT00 Resistor

Vishay MRS25000C1242FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4568CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4568CT-ND
Through Hole Resistors BC4568CT-ND
12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4568TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4568TB-ND
Through Hole Resistors BC4568TB-ND
12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 12.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 85K9986 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 12.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
85K9986
Through Hole Metal Film Resistor, Mrs 25 Series, 12.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 85K9986
Through Hole Metal Film Resistor, MRS 25 Series, 12.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 12.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6832998 6832998P BC4568CT-ND 85K9986
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 12.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 12400 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details