Vishay Precision Group Through Hole Resistors MRS25000C1241FRP00

Description
1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.24KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.24KZTR-ND
Through Hole Resistors PPC1.24KZTR-ND
1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.24KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.24KZCT-ND
Through Hole Resistors PPC1.24KZCT-ND
1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.24 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C1241FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.24K OHM 0.6W 1% AXIAL Product overview: MRS25000C1241FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1241FRP0 0 can be used for catalog matching and distributor lookup.

RES 1.24K OHM 0.6W 1% AXIAL Product overview: MRS25000C1241FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1241FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number PPC1.24KZTR-ND 53-MRS25000C1241FRP00
Product Name Through Hole Resistors 0.6W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details