Vishay Precision Group Through Hole Resistors MRS25000C1203FCT00

Description
Vishay MRS25000C1203FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1203FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6832976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832976
Through Hole Resistors 6832976
Vishay MRS25000C1203FCT00 Resistor

Vishay MRS25000C1203FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832976P
Through Hole Resistors 6832976P
Vishay MRS25000C1203FCT00 Resistor

Vishay MRS25000C1203FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695050
Through Hole Resistors 1695050
Vishay MRS25000C1203FCT00 Resistor

Vishay MRS25000C1203FCT00 Resistor

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - MRS25000C1203FCT00
928115-MRS25000C1203FCT00
Through Hole Resistors - MRS25000C1203FCT00 928115-MRS25000C1203FCT00
Manufacturer: Vishay Win Source Part Number: 928115-MRS25000C1203 FCT00 Series: MRS25 Operating Temperature Range: -55°C ~ 155°C Features: 120 kOhms ±1% 0.6W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MRS25000C1203FCT00-N D, BC3979TB, BC3979CT

Manufacturer: Vishay
Win Source Part Number: 928115-MRS25000C1203FCT00
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Features: 120 kOhms ±1% 0.6W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MRS25000C1203FCT00-ND, BC3979TB, BC3979CT

Buy Now Datasheet
Through Hole Resistors - BC3979TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3979TB-ND
Through Hole Resistors BC3979TB-ND
120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3979CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3979CT-ND
Through Hole Resistors BC3979CT-ND
120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 120000 ohm Resistor - 53-MRS25000C1203FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 120000 ohm Resistor
53-MRS25000C1203FCT00
Through-Hole 0.6 W 120000 ohm Resistor 53-MRS25000C1203FCT00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 120000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1203FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 120000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 120000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1203FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 120000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1203FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 120000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 120000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1203FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5493 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5493
Through Hole Metal Film Resistor, Mrs 25 Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5493
Through Hole Metal Film Resistor, MRS 25 Series, 120 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 120 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6832976 6832976P 928115-MRS25000C1203FCT00 BC3979TB-ND 53-MRS25000C1203FCT00 97K5493
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors - MRS25000C1203FCT00 Through Hole Resistors Through-Hole 0.6 W 120000 ohm Resistor Through Hole Metal Film Resistor, Mrs 25 Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm THIN FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 120000 ohms 120000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details