Win Source Part Number: 1374665-MRS25000C120
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 12 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay MRS25000C1202FCT00 Resistor
Vishay MRS25000C1202FCT00 Resistor
Vishay MRS25000C1202FCT00 Resistor
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 12000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1202FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 12000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 12000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1202FCT0
12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
12 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 12 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374665-MRS25000C1202FCT00 | 6832989 | 6832989P | 53-MRS25000C1202FCT00 | BC3978TB-ND | 97K5486 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.6 W 12000 ohm Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 12 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | Metal film | MetalFilm; Metal Film | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 12000 ohms | 12000 ohms | 12000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |